Automationdirect.com Enclosure SA112

Description
AUTOMATIONDIRECT PUSHBUTTON ENCLOSURE, 6 HOLES, 22MM, 225 X 70 X 74MM (HXWXD), WALL MOUNT, THERMOPLASTIC ABS, GRAY, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY
Description
AUTOMATIONDIRECT PUSHBUTTON ENCLOSURE, 6 HOLES, 22MM, 225 X 70 X 74MM (HXWXD), WALL MOUNT, THERMOPLASTIC ABS, GRAY, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 22674275 - Radwell International
Willingboro, NJ, United States
Enclosure
22674275
Enclosure 22674275
AUTOMATIONDIRECT PUSHBUTTON ENCLOSURE, 6 HOLES, 22MM, 225 X 70 X 74MM (HXWXD), WALL MOUNT, THERMOPLASTIC ABS, GRAY, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

AUTOMATIONDIRECT PUSHBUTTON ENCLOSURE, 6 HOLES, 22MM, 225 X 70 X 74MM (HXWXD), WALL MOUNT, THERMOPLASTIC ABS, GRAY, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 22674275
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Desktop Enclosures - 1965964 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 10.39 inch (264 mm)
Width 7.09 inch (180 mm)
View Details