Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac RB63P06B16B

Description
ENCLOSURE, JUNCTION BOX, PC, BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80.1mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80.1mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac - 06AC7436 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac
06AC7436
Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac 06AC7436
ENCLOSURE, JUNCTION BOX, PC, BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80.1mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80.1mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7436
Product Name Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac
Length 2.17 inch (55.1 mm)
Width 3.15 inch (80.1 mm)
Depth 6.3 inch (160 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418H8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers