Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Clear/black; Enclosure Type Serpac RB55P14B28C

Description
ENCLOSURE, JUNCTION BOX, PC, CLEAR/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:104.9mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, CLEAR/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:104.9mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Clear/black; Enclosure Type Serpac - 06AC7416 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Clear/black; Enclosure Type Serpac
06AC7416
Enclosure, Junction Box, Pc, Clear/black; Enclosure Type Serpac 06AC7416
ENCLOSURE, JUNCTION BOX, PC, CLEAR/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:104.9mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, CLEAR/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:104.9mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7416
Product Name Enclosure, Junction Box, Pc, Clear/black; Enclosure Type Serpac
Length 4.13 inch (105 mm)
Width 4.72 inch (120 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Hand Held Enclosures - 1325376 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401AAA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 6 inch (152 mm)
View Details
4 suppliers