Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Grey/black; Enclosure Type Serpac RB53P06B28G

Description
ENCLOSURE, JUNCTION BOX, PC, GREY/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:85.1mm; External Width - Metric:80.1mm; Body Color:Black, Grey RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, GREY/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:85.1mm; External Width - Metric:80.1mm; Body Color:Black, Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Grey/black; Enclosure Type Serpac - 06AC7369 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey/black; Enclosure Type Serpac
06AC7369
Enclosure, Junction Box, Pc, Grey/black; Enclosure Type Serpac 06AC7369
ENCLOSURE, JUNCTION BOX, PC, GREY/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:85.1mm; External Width - Metric:80.1mm; Body Color:Black, Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:85.1mm; External Width - Metric:80.1mm; Body Color:Black, Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7369
Product Name Enclosure, Junction Box, Pc, Grey/black; Enclosure Type Serpac
Length 3.35 inch (85.1 mm)
Width 3.15 inch (80.1 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4642 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details