Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac RB32P04B08B

Description
ENCLOSURE, JUNCTION BOX, PC, BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:65mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:65mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac - 06AC7337 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac
06AC7337
Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac 06AC7337
ENCLOSURE, JUNCTION BOX, PC, BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:65mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:65mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7337
Product Name Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac
Length 1.18 inch (29.97 mm)
Width 1.97 inch (50 mm)
Depth 2.56 inch (65 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1422P10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 42 inch (1067 mm)
View Details
4 suppliers