Hammond Manufacturing Company Inc. Electrical - Mild Steel - Wallmount Enclosures 1422P10

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Enclosures are formed 14 gauge steel with 12 gauge steel inner panels. Exceptions are 42"x60" and 48"x48" which are formed 12 gauge steel with 10 gauge steel inner panels. Smooth, continuously welded seams without knockouts, cutouts or holes. Body stiffeners are provided in enclosures 30” high or more for extra rigidity. Welded brackets provide for enclosure mounting. Gasketed overlapping doors eliminate the need for a center post. Continuously hinged doors may be removed by pulling the hinge pin. Doors are secured with a three point latch and operated with a key locking automotive type handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured. A removable 10 gauge inner panel is included in enclosures as noted. Smaller sizes include a 12 gauge inner panel. Collar studs are provided for mounting inner panels. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating on the inside and outside. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Enclosure Stabilizers Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1422P8 - 24.00 42.00 8.00 21.00 39.00 1422PW8 - 24.00 48.00 8.00 21.00 45.00 1422P10 - 24.00 42.00 10.00 21.00 39.00 1422R10 - 30.00 42.00 10.00 27.00 39.00 1422RW10 - 30.00 48.00 10.00 27.00 45.00 1422RX10 - 30.00 60.00 10.00 27.00 57.00 1422UV12 - 36.00 42.00 12.00 33.00 39.00 1422UW12 - 36.00 48.00 12.00 33.00 45.00 1422UX12 - 36.00 60.00 12.00 33.00 57.00 1422VV12 - 42.00 42.00 12.00 39.00 39.00 1422VW12 - 42.00 48.00 12.00 39.00 45.00 1422VX12 - 42.13 60.06 12.69 38.00 56.00 1422WW12 - 48.13 48.06 12.69 44.00 44.00
Request a Quote Datasheet
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Enclosures are formed 14 gauge steel with 12 gauge steel inner panels. Exceptions are 42"x60" and 48"x48" which are formed 12 gauge steel with 10 gauge steel inner panels. Smooth, continuously welded seams without knockouts, cutouts or holes. Body stiffeners are provided in enclosures 30” high or more for extra rigidity. Welded brackets provide for enclosure mounting. Gasketed overlapping doors eliminate the need for a center post. Continuously hinged doors may be removed by pulling the hinge pin. Doors are secured with a three point latch and operated with a key locking automotive type handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured. A removable 10 gauge inner panel is included in enclosures as noted. Smaller sizes include a 12 gauge inner panel. Collar studs are provided for mounting inner panels. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating on the inside and outside. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Enclosure Stabilizers Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1422P8 - 24.00 42.00 8.00 21.00 39.00 1422PW8 - 24.00 48.00 8.00 21.00 45.00 1422P10 - 24.00 42.00 10.00 21.00 39.00 1422R10 - 30.00 42.00 10.00 27.00 39.00 1422RW10 - 30.00 48.00 10.00 27.00 45.00 1422RX10 - 30.00 60.00 10.00 27.00 57.00 1422UV12 - 36.00 42.00 12.00 33.00 39.00 1422UW12 - 36.00 48.00 12.00 33.00 45.00 1422UX12 - 36.00 60.00 12.00 33.00 57.00 1422VV12 - 42.00 42.00 12.00 39.00 39.00 1422VW12 - 42.00 48.00 12.00 39.00 45.00 1422VX12 - 42.13 60.06 12.69 38.00 56.00 1422WW12 - 48.13 48.06 12.69 44.00 44.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Wallmount Enclosures - 1422P10 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Wallmount Enclosures
1422P10
Electrical - Mild Steel - Wallmount Enclosures 1422P10
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Enclosures are formed 14 gauge steel with 12 gauge steel inner panels. Exceptions are 42"x60" and 48"x48" which are formed 12 gauge steel with 10 gauge steel inner panels. Smooth, continuously welded seams without knockouts, cutouts or holes. Body stiffeners are provided in enclosures 30” high or more for extra rigidity. Welded brackets provide for enclosure mounting. Gasketed overlapping doors eliminate the need for a center post. Continuously hinged doors may be removed by pulling the hinge pin. Doors are secured with a three point latch and operated with a key locking automotive type handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured. A removable 10 gauge inner panel is included in enclosures as noted. Smaller sizes include a 12 gauge inner panel. Collar studs are provided for mounting inner panels. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating on the inside and outside. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Enclosure Stabilizers Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1422P8 - 24.00 42.00 8.00 21.00 39.00 1422PW8 - 24.00 48.00 8.00 21.00 45.00 1422P10 - 24.00 42.00 10.00 21.00 39.00 1422R10 - 30.00 42.00 10.00 27.00 39.00 1422RW10 - 30.00 48.00 10.00 27.00 45.00 1422RX10 - 30.00 60.00 10.00 27.00 57.00 1422UV12 - 36.00 42.00 12.00 33.00 39.00 1422UW12 - 36.00 48.00 12.00 33.00 45.00 1422UX12 - 36.00 60.00 12.00 33.00 57.00 1422VV12 - 42.00 42.00 12.00 39.00 39.00 1422VW12 - 42.00 48.00 12.00 39.00 45.00 1422VX12 - 42.13 60.06 12.69 38.00 56.00 1422WW12 - 48.13 48.06 12.69 44.00 44.00

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments.
  • Provides a degree of protection from falling dirt, dust, oil and water.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529, IP54

Construction

  • Enclosures are formed 14 gauge steel with 12 gauge steel inner panels. Exceptions are 42"x60" and 48"x48" which are formed 12 gauge steel with 10 gauge steel inner panels.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Body stiffeners are provided in enclosures 30” high or more for extra rigidity.
  • Welded brackets provide for enclosure mounting.
  • Gasketed overlapping doors eliminate the need for a center post.
  • Continuously hinged doors may be removed by pulling the hinge pin.
  • Doors are secured with a three point latch and operated with a key locking automotive type handle.
  • Latch rods are equipped with rollers for easier door closing.
  • Oil resistant gaskets are permanently secured.
  • A removable 10 gauge inner panel is included in enclosures as noted.
  • Smaller sizes include a 12 gauge inner panel.
  • Collar studs are provided for mounting inner panels.
  • A grounding stud is provided in the enclosure and a bonding stud is provided on the door.
  • A literature pocket is provided for the inside of the door.

Finish

  • Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating on the inside and outside.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Door Stop Kit
  • Enclosure Stabilizers
  • Floor Stand Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1422P8 - 24.00 42.00 8.00 21.00 39.00
1422PW8 - 24.00 48.00 8.00 21.00 45.00
1422P10 - 24.00 42.00 10.00 21.00 39.00
1422R10 - 30.00 42.00 10.00 27.00 39.00
1422RW10 - 30.00 48.00 10.00 27.00 45.00
1422RX10 - 30.00 60.00 10.00 27.00 57.00
1422UV12 - 36.00 42.00 12.00 33.00 39.00
1422UW12 - 36.00 48.00 12.00 33.00 45.00
1422UX12 - 36.00 60.00 12.00 33.00 57.00
1422VV12 - 42.00 42.00 12.00 39.00 39.00
1422VW12 - 42.00 48.00 12.00 39.00 45.00
1422VX12 - 42.13 60.06 12.69 38.00 56.00
1422WW12 - 48.13 48.06 12.69 44.00 44.00

Supplier's Site
Enclosures, Boxes, & Cases - 1422P10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1422P10
Enclosures, Boxes, & Cases 1422P10
NEMA 12 TWO ENC 24X42X10

NEMA 12 TWO ENC 24X42X10

Buy Now
ENCLOSURE, NEMA12 & 2, 24X42X10 - 70164577 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, NEMA12 & 2, 24X42X10
70164577
ENCLOSURE, NEMA12 & 2, 24X42X10 70164577
ENCLOSURE, NEMA12 & 2, 24X42X10

ENCLOSURE, NEMA12 & 2, 24X42X10

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
1422P10
Electrical Enclosures 1422P10
Electrical Enclosures NEMA12 Wallmt wPanel 2Door Steel 24x42x10

Electrical Enclosures NEMA12 Wallmt wPanel 2Door Steel 24x42x10

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1422P10 1422P10 70164577 1422P10
Product Name Electrical - Mild Steel - Wallmount Enclosures Enclosures, Boxes, & Cases ENCLOSURE, NEMA12 & 2, 24X42X10 Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 24 inch (610 mm) 24 inch (610 mm)
Width 42 inch (1067 mm) 42.01 inch (1067 mm)
Depth 10 inch (254 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418K16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411TTU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455J1201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411Z - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 17 inch (432 mm)
Width 5 inch (127 mm)
View Details
4 suppliers