Serpac Electronic Enclosures Enclosure, Electronic, Pendant, Pet, Yel; Enclosure Type Serpac P30, YL

Description
ENCLOSURE, ELECTRONIC, PENDANT, PET, YEL; Enclosure Type:Electronic; Enclosure Material:Polyester (PET); External Height - Metric:341.1mm; External Width - Metric:168mm; External Depth - Metric:-; IP Rating:IP66; Body Color:Yellow RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRONIC, PENDANT, PET, YEL; Enclosure Type:Electronic; Enclosure Material:Polyester (PET); External Height - Metric:341.1mm; External Width - Metric:168mm; External Depth - Metric:-; IP Rating:IP66; Body Color:Yellow RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic, Pendant, Pet, Yel; Enclosure Type Serpac - 06AC7336 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Pendant, Pet, Yel; Enclosure Type Serpac
06AC7336
Enclosure, Electronic, Pendant, Pet, Yel; Enclosure Type Serpac 06AC7336
ENCLOSURE, ELECTRONIC, PENDANT, PET, YEL; Enclosure Type:Electronic; Enclosure Material:Polyester (PET); External Height - Metric:341.1mm; External Width - Metric:168mm; External Depth - Metric:-; IP Rating:IP66; Body Color:Yellow RoHS Compliant: Yes

ENCLOSURE, ELECTRONIC, PENDANT, PET, YEL; Enclosure Type:Electronic; Enclosure Material:Polyester (PET); External Height - Metric:341.1mm; External Width - Metric:168mm; External Depth - Metric:-; IP Rating:IP66; Body Color:Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7336
Product Name Enclosure, Electronic, Pendant, Pet, Yel; Enclosure Type Serpac
Length 13.43 inch (341 mm)
Width 6.61 inch (168 mm)
Material Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 138155 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.72 inch (120 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers