Serpac Electronic Enclosures Enclosure, Handheld Remote, Abs; Enclosure Type Serpac M6

Description
ENCLOSURE, HANDHELD REMOTE, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:21.59mm; External Width - Metric:60.96mm; External Depth - Metric:105.41mm; IP Rating:IP40; Body Color:-; NEMA Rating:NEMA 1 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD REMOTE, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:21.59mm; External Width - Metric:60.96mm; External Depth - Metric:105.41mm; IP Rating:IP40; Body Color:-; NEMA Rating:NEMA 1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld Remote, Abs; Enclosure Type Serpac - 52AC2792 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld Remote, Abs; Enclosure Type Serpac
52AC2792
Enclosure, Handheld Remote, Abs; Enclosure Type Serpac 52AC2792
ENCLOSURE, HANDHELD REMOTE, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:21.59mm; External Width - Metric:60.96mm; External Depth - Metric:105.41mm; IP Rating:IP40; Body Color:-; NEMA Rating:NEMA 1 RoHS Compliant: Yes

ENCLOSURE, HANDHELD REMOTE, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:21.59mm; External Width - Metric:60.96mm; External Depth - Metric:105.41mm; IP Rating:IP40; Body Color:-; NEMA Rating:NEMA 1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 52AC2792
Product Name Enclosure, Handheld Remote, Abs; Enclosure Type Serpac
Length 0.8500 inch (21.59 mm)
Width 2.4 inch (60.96 mm)
Depth 4.15 inch (105 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001106 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers