Serpac Electronic Enclosures Enclosure, Electrical, Pc, Grey; Enclosure Type Serpac I632HL,TCBR

Description
ENCLOSURE, ELECTRICAL, PC, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polycarbona te; External Height - Metric:452mm; External Width - Metric:414mm; External Depth - Metric:236.2mm; IP Rating:IP65, IP66, IP67 RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRICAL, PC, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polycarbona te; External Height - Metric:452mm; External Width - Metric:414mm; External Depth - Metric:236.2mm; IP Rating:IP65, IP66, IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electrical, Pc, Grey; Enclosure Type Serpac - 16AH0836 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electrical, Pc, Grey; Enclosure Type Serpac
16AH0836
Enclosure, Electrical, Pc, Grey; Enclosure Type Serpac 16AH0836
ENCLOSURE, ELECTRICAL, PC, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polycarbona te; External Height - Metric:452mm; External Width - Metric:414mm; External Depth - Metric:236.2mm; IP Rating:IP65, IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, ELECTRICAL, PC, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polycarbonate; External Height - Metric:452mm; External Width - Metric:414mm; External Depth - Metric:236.2mm; IP Rating:IP65, IP66, IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 16AH0836
Product Name Enclosure, Electrical, Pc, Grey; Enclosure Type Serpac
Length 17.8 inch (452 mm)
Width 16.3 inch (414 mm)
Depth 9.3 inch (236 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001106 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers