Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac H-67, AC, GY

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Battery Sizes Accepted:AC; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.94"; External Depth - Imperial:4.94"; External Height:1.27"; External Width:2.75"RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Battery Sizes Accepted:AC; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.94"; External Depth - Imperial:4.94"; External Height:1.27"; External Width:2.75"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac - 24K4595 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac
24K4595
Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac 24K4595
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Battery Sizes Accepted:AC; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.94"; External Depth - Imperial:4.94"; External Height:1.27"; External Width:2.75"RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Battery Sizes Accepted:AC; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:4.94"; External Depth - Imperial:4.94"; External Height:1.27"; External Width:2.75"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24K4595
Product Name Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Stationary toolboxes - GT-5AJG30012S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Stainless Steel
Height 34.00 inch (864 mm)
View Details