Serpac Electronic Enclosures Enclosure, Potting Box, Plastic, Black; Enclosure Type Serpac G-30, BK

Description
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:Plastic; External Height - Metric:22.61mm; External Width - Metric:174mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:Plastic; External Height - Metric:22.61mm; External Width - Metric:174mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Potting Box, Plastic, Black; Enclosure Type Serpac - 78K7223 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Black; Enclosure Type Serpac
78K7223
Enclosure, Potting Box, Plastic, Black; Enclosure Type Serpac 78K7223
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:Plastic; External Height - Metric:22.61mm; External Width - Metric:174mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:Plastic; External Height - Metric:22.61mm; External Width - Metric:174mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78K7223
Product Name Enclosure, Potting Box, Plastic, Black; Enclosure Type Serpac
Length 0.8902 inch (22.61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details