Serpac Electronic Enclosures Enclosure, Pocket, Pc, Black/blue; Enclosure Type Serpac CXL68DBKABL

Description
ENCLOSURE, POCKET, PC, BLACK/BLUE; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:19.05mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, POCKET, PC, BLACK/BLUE; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:19.05mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pocket, Pc, Black/blue; Enclosure Type Serpac - 66AH4906 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pocket, Pc, Black/blue; Enclosure Type Serpac
66AH4906
Enclosure, Pocket, Pc, Black/blue; Enclosure Type Serpac 66AH4906
ENCLOSURE, POCKET, PC, BLACK/BLUE; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:19.05mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, POCKET, PC, BLACK/BLUE; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:19.05mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH4906
Product Name Enclosure, Pocket, Pc, Black/blue; Enclosure Type Serpac
Length 0.7500 inch (19.05 mm)
Width 1.79 inch (45.5 mm)
Depth 2.85 inch (72.4 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details