WATERPROOF PENDANT ENCLOSURE, BK/CLR, PC; Enclosure Type:Pendant; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 35AJ2076 |
| Product Name | Waterproof Pendant Enclosure, Bk/clr, Pc; Enclosure Type Serpac |
| Length | 1.1 inch (27.94 mm) |
| Width | 2 inch (50.8 mm) |
| Depth | 3.11 inch (79 mm) |
| Material | Polycarbonate; Polycarbonate |