Serpac Electronic Enclosures Waterproof Pendant Enclosure, Bk/clr, Pc; Enclosure Type Serpac CXL60D-CLBK-A-WH

Description
WATERPROOF PENDANT ENCLOSURE, BK/CLR, PC; Enclosure Type:Pendant; Enclosure Material:Polycarbona te; External Height - Metric:12.95mm; External Width - Metric:45mm; External Depth - Metric:80.26mm; IP Rating:IP67 RoHS Compliant: Yes
Description
WATERPROOF PENDANT ENCLOSURE, BK/CLR, PC; Enclosure Type:Pendant; Enclosure Material:Polycarbona te; External Height - Metric:12.95mm; External Width - Metric:45mm; External Depth - Metric:80.26mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Waterproof Pendant Enclosure, Bk/clr, Pc; Enclosure Type Serpac - 35AJ2072 - Newark, An Avnet Company
Chicago, IL, United States
Waterproof Pendant Enclosure, Bk/clr, Pc; Enclosure Type Serpac
35AJ2072
Waterproof Pendant Enclosure, Bk/clr, Pc; Enclosure Type Serpac 35AJ2072
WATERPROOF PENDANT ENCLOSURE, BK/CLR, PC; Enclosure Type:Pendant; Enclosure Material:Polycarbona te; External Height - Metric:12.95mm; External Width - Metric:45mm; External Depth - Metric:80.26mm; IP Rating:IP67 RoHS Compliant: Yes

WATERPROOF PENDANT ENCLOSURE, BK/CLR, PC; Enclosure Type:Pendant; Enclosure Material:Polycarbonate; External Height - Metric:12.95mm; External Width - Metric:45mm; External Depth - Metric:80.26mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 35AJ2072
Product Name Waterproof Pendant Enclosure, Bk/clr, Pc; Enclosure Type Serpac
Length 0.5098 inch (12.95 mm)
Width 1.77 inch (45 mm)
Depth 3.16 inch (80.26 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418G6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details