Serpac Electronic Enclosures Enclosure, Pocket, Pc, Black/neon Orange; Enclosure Type Serpac CX66DBKANO

Description
ENCLOSURE, POCKET, PC, BLACK/NEON ORANGE; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:13.97mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, POCKET, PC, BLACK/NEON ORANGE; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:13.97mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pocket, Pc, Black/neon Orange; Enclosure Type Serpac - 66AH4972 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pocket, Pc, Black/neon Orange; Enclosure Type Serpac
66AH4972
Enclosure, Pocket, Pc, Black/neon Orange; Enclosure Type Serpac 66AH4972
ENCLOSURE, POCKET, PC, BLACK/NEON ORANGE; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:13.97mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, POCKET, PC, BLACK/NEON ORANGE; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:13.97mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH4972
Product Name Enclosure, Pocket, Pc, Black/neon Orange; Enclosure Type Serpac
Length 0.5500 inch (13.97 mm)
Width 1.79 inch (45.5 mm)
Depth 2.85 inch (72.4 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBKBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details