Serpac Electronic Enclosures Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac CX63DBKAYL

Description
ENCLOSURE, POCKET, PC, BLACK/YELLOW; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:11.18mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, POCKET, PC, BLACK/YELLOW; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:11.18mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac - 66AH4946 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac
66AH4946
Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac 66AH4946
ENCLOSURE, POCKET, PC, BLACK/YELLOW; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:11.18mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, POCKET, PC, BLACK/YELLOW; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:11.18mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH4946
Product Name Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac
Length 0.4402 inch (11.18 mm)
Width 1.79 inch (45.5 mm)
Depth 2.85 inch (72.4 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455C1201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details