Serpac Electronic Enclosures Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac CX61DBKAYL

Description
ENCLOSURE, POCKET, PC, BLACK/YELLOW; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:11.43mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, POCKET, PC, BLACK/YELLOW; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:11.43mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac - 66AH4925 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac
66AH4925
Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac 66AH4925
ENCLOSURE, POCKET, PC, BLACK/YELLOW; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:11.43mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, POCKET, PC, BLACK/YELLOW; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:11.43mm; External Width - Metric:45.5mm; External Depth - Metric:72.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH4925
Product Name Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac
Length 0.4500 inch (11.43 mm)
Width 1.79 inch (45.5 mm)
Depth 2.85 inch (72.4 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1438C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details