ENCLOSURE, POCKET, PC, BLACK/NEON ORANGE; Enclosure Type:Pocket; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 66AH4916 |
| Product Name | Enclosure, Pocket, Pc, Black/neon Orange; Enclosure Type Serpac |
| Length | 0.3500 inch (8.89 mm) |
| Width | 1.79 inch (45.5 mm) |
| Depth | 2.85 inch (72.4 mm) |
| Material | Polycarbonate; Polycarbonate |