Serpac Electronic Enclosures Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac CX28A-CLBK-A-BK

Description
WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:42.67mm; External Depth - Metric:36.83mm; IP Rating:IP67 RoHS Compliant: Yes
Description
WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:42.67mm; External Depth - Metric:36.83mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac - 35AJ2122 - Newark, An Avnet Company
Chicago, IL, United States
Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac
35AJ2122
Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac 35AJ2122
WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:42.67mm; External Depth - Metric:36.83mm; IP Rating:IP67 RoHS Compliant: Yes

WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:23.11mm; External Width - Metric:42.67mm; External Depth - Metric:36.83mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 35AJ2122
Product Name Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac
Length 0.9098 inch (23.11 mm)
Width 1.68 inch (42.67 mm)
Depth 1.45 inch (36.83 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4M6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details