Serpac Electronic Enclosures Enclosure, Pocket, Pc, Black/neon Green; Enclosure Type Serpac CX27ABKASNG

Description
ENCLOSURE, POCKET, PC, BLACK/NEON GREEN; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:20.57mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, POCKET, PC, BLACK/NEON GREEN; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:20.57mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pocket, Pc, Black/neon Green; Enclosure Type Serpac - 40AH0871 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pocket, Pc, Black/neon Green; Enclosure Type Serpac
40AH0871
Enclosure, Pocket, Pc, Black/neon Green; Enclosure Type Serpac 40AH0871
ENCLOSURE, POCKET, PC, BLACK/NEON GREEN; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:20.57mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, POCKET, PC, BLACK/NEON GREEN; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:20.57mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH0871
Product Name Enclosure, Pocket, Pc, Black/neon Green; Enclosure Type Serpac
Length 0.8098 inch (20.57 mm)
Width 1.51 inch (38.4 mm)
Depth 1.74 inch (44.2 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455D602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.36 inch (59.94 mm)
Width 1.77 inch (44.96 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details