Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac CA-8, 2, AL

Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.27"; External Depth - Imperial:3.27"; External Height:1.02" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.27"; External Depth - Imperial:3.27"; External Height:1.02" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac - 24K4497 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac
24K4497
Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac 24K4497
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.27"; External Depth - Imperial:3.27"; External Height:1.02" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.27"; External Depth - Imperial:3.27"; External Height:1.02" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24K4497
Product Name Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Boxes - 1366423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 21.18 inch (538 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details