Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Red; Body Color Serpac C-8, TRRD

Description
ENCLOSURE, HAND HELD, PLASTIC, RED; Body Color:Red; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:2.4"; External Depth - Imperial:2.4"; External Height:0.92"; External Height - Imperial:0.925" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, RED; Body Color:Red; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:2.4"; External Depth - Imperial:2.4"; External Height:0.92"; External Height - Imperial:0.925" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Red; Body Color Serpac - 24K4445 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Red; Body Color Serpac
24K4445
Enclosure, Hand Held, Plastic, Red; Body Color Serpac 24K4445
ENCLOSURE, HAND HELD, PLASTIC, RED; Body Color:Red; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:2.4"; External Depth - Imperial:2.4"; External Height:0.92"; External Height - Imperial:0.925" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, RED; Body Color:Red; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:2.4"; External Depth - Imperial:2.4"; External Height:0.92"; External Height - Imperial:0.925" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24K4445
Product Name Enclosure, Hand Held, Plastic, Red; Body Color Serpac
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Bags - 179785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 14.00 inch (356 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details