Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Green; Body Color Serpac C-6, TRGR

Description
ENCLOSURE, HAND HELD, PLASTIC, GREEN; Body Color:Green; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:2.26"; External Depth - Imperial:2.263"; External Height:0.75"; External Height - Imperial:0.753" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GREEN; Body Color:Green; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:2.26"; External Depth - Imperial:2.263"; External Height:0.75"; External Height - Imperial:0.753" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Green; Body Color Serpac - 24K4436 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Green; Body Color Serpac
24K4436
Enclosure, Hand Held, Plastic, Green; Body Color Serpac 24K4436
ENCLOSURE, HAND HELD, PLASTIC, GREEN; Body Color:Green; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:2.26"; External Depth - Imperial:2.263"; External Height:0.75"; External Height - Imperial:0.753" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GREEN; Body Color:Green; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:2.26"; External Depth - Imperial:2.263"; External Height:0.75"; External Height - Imperial:0.753" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24K4436
Product Name Enclosure, Hand Held, Plastic, Green; Body Color Serpac
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
High-density storage - R5SHC-874855 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details