Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Green; Body Color Serpac C-4, TRGR

Description
ENCLOSURE, HAND HELD, PLASTIC, GREEN; Body Color:Green; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:2.12"; External Depth - Imperial:2.125"; External Height:0.58"; External Height - Imperial:0.58" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GREEN; Body Color:Green; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:2.12"; External Depth - Imperial:2.125"; External Height:0.58"; External Height - Imperial:0.58" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Green; Body Color Serpac - 24K4429 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Green; Body Color Serpac
24K4429
Enclosure, Hand Held, Plastic, Green; Body Color Serpac 24K4429
ENCLOSURE, HAND HELD, PLASTIC, GREEN; Body Color:Green; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:2.12"; External Depth - Imperial:2.125"; External Height:0.58"; External Height - Imperial:0.58" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GREEN; Body Color:Green; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:2.12"; External Depth - Imperial:2.125"; External Height:0.58"; External Height - Imperial:0.58" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24K4429
Product Name Enclosure, Hand Held, Plastic, Green; Body Color Serpac
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
Stacking cabinets - R5HJG-3007 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details