Heavy-Duty mobile cabinet (with compartments), 6 Drawers (36"W X 18"D X 37 1/2"H)
| Rousseau Metal Inc. | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | R5BEC-3001 |
| Product Name | Mobile drawer cabinets |
| Use | Commercial; Industrial |
| Type | Drawer Cabinet |
| Features | Heavy Duty; Portable |
| Material | Steel |