Takachi Electronics Enclosure Co., Ltd. Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi PFF18-5-12W

Description
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:175mm; External Depth - Metric:120.4mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:175mm; External Depth - Metric:120.4mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2115 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi
38AC2115
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi 38AC2115
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:175mm; External Depth - Metric:120.4mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes

ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:175mm; External Depth - Metric:120.4mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2115
Product Name Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 4.74 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details