Altech Corp. Push Buttons/ 22mm Polycarbonate Enclosures 153-902

Description
Polycarbonate Enclosures
Request a Quote Datasheet
Description
Polycarbonate Enclosures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Polycarbonate Enclosures
153-902
Push Buttons/ 22mm Polycarbonate Enclosures 153-902
Polycarbonate Enclosures

Polycarbonate Enclosures

Buy Now Datasheet
PB Series Enclosures - 153-902 - Altech Corp.
Flemington, NJ, USA
PB Series Enclosures
153-902
PB Series Enclosures 153-902
Pushbutton enclosure for two 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts

Pushbutton enclosure for two 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts

Buy Now Datasheet
Boxes - 1920-1664-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Cover Included 5.118"" L x 3.701"" W (130.00mm x 94.00mm) X 3.189"" (81.00mm)"

"Box Polycarbonate (PC) Gray Cover Included 5.118"" L x 3.701"" W (130.00mm x 94.00mm) X 3.189"" (81.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 153-902 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
153-902
Enclosures, Boxes, & Cases 153-902
PB2-L, 130x94x81mm Enclosure

PB2-L, 130x94x81mm Enclosure

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 153-902 153-902 1920-1664-ND 153-902
Product Name Push Buttons/ 22mm Polycarbonate Enclosures PB Series Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box
Shape Rectangular Rectangular
Length 5.12 inch (130 mm) 5.12 inch (130 mm)
Width 3.7 inch (94 mm) 3.7 inch (93.98 mm)
Depth 3.19 inch (81 mm) 3.19 inch (81.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.15 inch (80.01 mm)
View Details
4 suppliers
TK Series Enclosures - 109-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
Enclosures, Boxes, & Cases - 154-004 - Powell Electronics, Inc.
Specs
Type Junction Box
Material ABS
View Details
TK Series Enclosures - 128-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers