Takachi Electronics Enclosure Co., Ltd. Pcb Enclosure, Abs, Black; Enclosure Type Takachi PS-85B

Description
PCB ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:48mm; External Depth - Metric:85mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Description
PCB ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:48mm; External Depth - Metric:85mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Enclosure, Abs, Black; Enclosure Type Takachi - 83X7661 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Enclosure, Abs, Black; Enclosure Type Takachi
83X7661
Pcb Enclosure, Abs, Black; Enclosure Type Takachi 83X7661
PCB ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:48mm; External Depth - Metric:85mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

PCB ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:48mm; External Depth - Metric:85mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83X7661
Product Name Pcb Enclosure, Abs, Black; Enclosure Type Takachi
Length 0.5902 inch (14.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details