Serpac Electronic Enclosures Enclosure, 175Mm X 124Mm X 38Mm; Enclosure Type Serpac 171R4AA

Description
ENCLOSURE, 175MM X 124MM X 38MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 175MM X 124MM X 38MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 175Mm X 124Mm X 38Mm; Enclosure Type Serpac - 24AK1686 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 175Mm X 124Mm X 38Mm; Enclosure Type Serpac
24AK1686
Enclosure, 175Mm X 124Mm X 38Mm; Enclosure Type Serpac 24AK1686
ENCLOSURE, 175MM X 124MM X 38MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes

ENCLOSURE, 175MM X 124MM X 38MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24AK1686
Product Name Enclosure, 175Mm X 124Mm X 38Mm; Enclosure Type Serpac
Length 1.5 inch (38 mm)
Width 4.88 inch (124 mm)
Depth 6.89 inch (175 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details