Serpac Electronic Enclosures Enclosure, Handheld, Abs, Almond; Enclosure Type Serpac 151-I, AL

Description
ENCLOSURE, HANDHELD, ABS, ALMOND; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:82mm; External Depth - Metric:142mm; IP Rating:IP40; Body Color:Almond; NEMA Rating:NEMA 1
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, ALMOND; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:82mm; External Depth - Metric:142mm; IP Rating:IP40; Body Color:Almond; NEMA Rating:NEMA 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Almond; Enclosure Type Serpac - 24K6522 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Almond; Enclosure Type Serpac
24K6522
Enclosure, Handheld, Abs, Almond; Enclosure Type Serpac 24K6522
ENCLOSURE, HANDHELD, ABS, ALMOND; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:82mm; External Depth - Metric:142mm; IP Rating:IP40; Body Color:Almond; NEMA Rating:NEMA 1

ENCLOSURE, HANDHELD, ABS, ALMOND; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:82mm; External Depth - Metric:142mm; IP Rating:IP40; Body Color:Almond; NEMA Rating:NEMA 1

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K6522
Product Name Enclosure, Handheld, Abs, Almond; Enclosure Type Serpac
Length 1.5 inch (38 mm)
Width 3.23 inch (82 mm)
Depth 5.59 inch (142 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455L801BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details