Serpac Electronic Enclosures Boxes 031W,AL

Description
"Box Plastic, ABS Almond Hand Held, Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 0.900"" (22.86mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Almond Hand Held, Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 0.900"" (22.86mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SR031-WA-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Almond Hand Held, Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 0.900"" (22.86mm)"

"Box Plastic, ABS Almond Hand Held, Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 0.900"" (22.86mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number SR031-WA-ND
Product Name Boxes
Type Junction Box
Material ABS
NEMA Rating NEMA Enclosures; Type 1
Mounting Type Wall Mount; Handheld
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1401K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details