Serfilco, Ltd. Drum Pump Motors P-52-8032

Description
Material: SS316 Performance: 17 gpm / 64 lpm 174 psi / 12 bar Features • Rugged construction All SS 316 Choice of stater elastomers • Industrial Series 700 or Sanitary Series 800 • Speed Reduced pump (SR) Max viscosity 25,000 cps/mPas • Direct Drive pump (DD) Max viscosity 100,000 cps/mPas Specifications SERFILCO Progressive Cavity pumps are engineered to transfer high viscosity materials from drums, tanks and IBC's. Utilizing the principle of positive displacement, these pumps deliver a continuous flow with little product degradation. The series 700 (Industrial) and series 800 (Sanitary) pumps can transfer materials ranging in viscosity up to 100,000 cps/ mPas. All pumps are constructed from robust SS316 with a choice of stator elastomers. Series 700 Industrial Pumps are commonly used throughout the industrial marketplace for transferring viscous materials such as polymers, paints, resins, adhesives and petroleum based products. Series 800 Sanitary Pumps are commonly used throughout the sanitary food processing, pharmaceutical, biotechnology, and cosmetic industries. Applications include the transfer of tomato paste, mayonnaise, pie fillings, salad dressing, shampoos, and cosmetic lotions. The series 800 pumps are manufactured according to standards with FDA approved materials of construction. The pumps utilize a threaded design and tri-clamp fittings for quick cleaning, inspection and maintenance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drum Pump Motors - P-52-8032 - Serfilco, Ltd.
Northbrook, IL, USA
Drum Pump Motors
P-52-8032
Drum Pump Motors P-52-8032
Material: SS316 Performance: 17 gpm / 64 lpm 174 psi / 12 bar Features • Rugged construction All SS 316 Choice of stater elastomers • Industrial Series 700 or Sanitary Series 800 • Speed Reduced pump (SR) Max viscosity 25,000 cps/mPas • Direct Drive pump (DD) Max viscosity 100,000 cps/mPas Specifications SERFILCO Progressive Cavity pumps are engineered to transfer high viscosity materials from drums, tanks and IBC's. Utilizing the principle of positive displacement, these pumps deliver a continuous flow with little product degradation. The series 700 (Industrial) and series 800 (Sanitary) pumps can transfer materials ranging in viscosity up to 100,000 cps/ mPas. All pumps are constructed from robust SS316 with a choice of stator elastomers. Series 700 Industrial Pumps are commonly used throughout the industrial marketplace for transferring viscous materials such as polymers, paints, resins, adhesives and petroleum based products. Series 800 Sanitary Pumps are commonly used throughout the sanitary food processing, pharmaceutical, biotechnology, and cosmetic industries. Applications include the transfer of tomato paste, mayonnaise, pie fillings, salad dressing, shampoos, and cosmetic lotions. The series 800 pumps are manufactured according to standards with FDA approved materials of construction. The pumps utilize a threaded design and tri-clamp fittings for quick cleaning, inspection and maintenance.

Material: SS316 Performance: 17 gpm / 64 lpm 174 psi / 12 bar

Features
• Rugged construction All SS 316 Choice of stater elastomers
• Industrial Series 700 or Sanitary Series 800
• Speed Reduced pump (SR) Max viscosity 25,000 cps/mPas
• Direct Drive pump (DD) Max viscosity 100,000 cps/mPas

Specifications
SERFILCO Progressive Cavity pumps are engineered to transfer high viscosity materials from drums, tanks and IBC's. Utilizing the principle of positive displacement, these pumps deliver a continuous flow with little product degradation. The series 700 (Industrial) and series 800 (Sanitary) pumps can transfer materials ranging in viscosity up to 100,000 cps/ mPas.
All pumps are constructed from robust SS316 with a choice of stator elastomers.
Series 700 Industrial Pumps are commonly used throughout the industrial marketplace for transferring viscous materials such as polymers, paints, resins, adhesives and petroleum based products.
Series 800 Sanitary Pumps are commonly used throughout the sanitary food processing, pharmaceutical, biotechnology, and cosmetic industries.
Applications include the transfer of tomato paste, mayonnaise, pie fillings, salad dressing, shampoos, and cosmetic lotions. The series 800 pumps are manufactured according to standards with FDA approved materials of construction. The pumps utilize a threaded design and tri-clamp fittings for quick cleaning, inspection and maintenance.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Liquid Handling Pumps
Product Number P-52-8032
Product Name Drum Pump Motors
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details