800MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz GPRS, GSM, UMTS PCB Trace RF Antenna 0dBi U.FL (UMCC), IPEX MHF1 Surface Mount
800MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz GPRS, GSM, UMTS PCB Trace RF Antenna 0dBi U.FL (UMCC), IPEX MHF1 Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | ECHO14/0.1M/UFL/S/S/15-ND | ECHO14/0.1M/UFL/S/S/15 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, GSM, ISM, LTE, LTE Cat M, LTE Cat NB, NR, UMTS, Wi-Fi | GPRS, GSM, UMTS |
| Primary Frequency Range | 800.0 to 2600.0 MHz | |
| Gain | 0.0 dB | |
| VSWR | 3.2 :1 |