Siretta Antennas, Ltd. RF Antennas DELTA5A/X/SMAM/S/S/17

Description
868MHz ISM Whip, Straight RF Antenna 3dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
868MHz ISM Whip, Straight RF Antenna 3dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DELTA5A/X/SMAM/S/S/17-ND - DigiKey
Thief River Falls, MN, United States
868MHz ISM Whip, Straight RF Antenna 3dBi SMA Male Connector Mount

868MHz ISM Whip, Straight RF Antenna 3dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - DELTA5A/X/SMAM/S/S/17 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
868MHz ISM Whip, Straight RF Antenna 3dBi SMA Male Connector Mount

868MHz ISM Whip, Straight RF Antenna 3dBi SMA Male Connector Mount

Buy Now Datasheet
Antenna, Direct Connect, Sma; Antenna Type Siretta - 22AC8168 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Direct Connect, Sma; Antenna Type Siretta
22AC8168
Antenna, Direct Connect, Sma; Antenna Type Siretta 22AC8168
ANTENNA, DIRECT CONNECT, SMA; Antenna Type:Whip; Frequency Min:-; Frequency Max:868MHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Delta 5A RoHS Compliant: Yes

ANTENNA, DIRECT CONNECT, SMA; Antenna Type:Whip; Frequency Min:-; Frequency Max:868MHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:Delta 5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number DELTA5A/X/SMAM/S/S/17-ND DELTA5A/X/SMAM/S/S/17 22AC8168
Product Name RF Antennas RF Antennas Antenna, Direct Connect, Sma; Antenna Type Siretta
Applications ISM ISM
Primary Frequency Range 868.0 MHz ? to 868.0 MHz
Gain 3 dB 3 dB
VSWR 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2G/3G/4G & GLONASS Combo Screwable Puck Antenna with RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-234GLSR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 to 28 dB
View Details
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers