Siretta Antennas, Ltd. RF Antennas DELTA12B/X/SMAM/S/S/17 HIGH GAIN

Description
151MHz, 173MHz ISM Whip, Straight RF Antenna 3dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
151MHz, 173MHz ISM Whip, Straight RF Antenna 3dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DELTA12B/X/SMAM/S/S/17HIGHGAIN-ND - DigiKey
Thief River Falls, MN, United States
151MHz, 173MHz ISM Whip, Straight RF Antenna 3dBi SMA Male Connector Mount

151MHz, 173MHz ISM Whip, Straight RF Antenna 3dBi SMA Male Connector Mount

Buy Now Datasheet
151MHz, 173MHz ISM Whip, Straight RF Antenna 3dBi SMA Male Connector Mount

151MHz, 173MHz ISM Whip, Straight RF Antenna 3dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number DELTA12B/X/SMAM/S/S/17HIGHGAIN-ND DELTA12B/X/SMAM/S/S/17 HIGH GAIN
Product Name RF Antennas RF Antennas
Applications ISM ISM
Primary Frequency Range 868.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2118315-2 - Quarktwin Technology Ltd.
Specs
Applications Bluetooth, Wi-Fi, Zigbee™
Technology Type Stamped Metal
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - ONE mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers