Siretta Antennas, Ltd. Coaxial Cables (RF) ASME2000F058L13

Description
"Cable Assembly Coaxial FME to FME LLC200A 787.4"" (20.0m) 65.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial FME to FME LLC200A 787.4"" (20.0m) 65.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASME2000F058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASME2000F058L13-ND
Coaxial Cables (RF) ASME2000F058L13-ND
"Cable Assembly Coaxial FME to FME LLC200A 787.4"" (20.0m) 65.6'"

"Cable Assembly Coaxial FME to FME LLC200A 787.4"" (20.0m) 65.6'"

Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Coaxial Cables (RF)
1192002-ASME2000F058L13
Cable Assemblies - Coaxial Cables (RF) 1192002-ASME2000F058L13
Win Source Part Number: 1192002-ASME2000F058 L13 Category: Cable Assemblies>Coaxial Cables (RF) Color: Black Features: Shielded Package: Bulk Length: 787.4" (20.0m) 65.6' Cable Type: LLC200A Frequency - Max: 6 GHz Standard Package: 1 Style: FME to FME 1st Connector: FME Jack 2nd Connector: FME Plug ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8544.20.0000 Mfr: Siretta Ltd Base Product Number: ASME2000 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Mounting Type: Free Hanging (In-Line) 1st Contact Gender: Female 2nd Contact Gender: Male Overall Impedance: 50 Ohms

Win Source Part Number: 1192002-ASME2000F058L13
Category: Cable Assemblies>Coaxial Cables (RF)
Color: Black
Features: Shielded
Package: Bulk
Length: 787.4" (20.0m) 65.6'
Cable Type: LLC200A
Frequency - Max: 6 GHz
Standard Package: 1
Style: FME to FME
1st Connector: FME Jack
2nd Connector: FME Plug
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8544.20.0000
Mfr: Siretta Ltd
Base Product Number: ASME2000
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Mounting Type: Free Hanging (In-Line)
1st Contact Gender: Female
2nd Contact Gender: Male
Overall Impedance: 50 Ohms

Buy Now Datasheet
Rf Cable Assy, Fme Plug-Fme Socket, 20M; Connector To Connector Siretta - 71AC0191 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Fme Plug-Fme Socket, 20M; Connector To Connector Siretta
71AC0191
Rf Cable Assy, Fme Plug-Fme Socket, 20M; Connector To Connector Siretta 71AC0191
RF CABLE ASSY, FME PLUG-FME SOCKET, 20M; Connector to Connector:FME Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes

RF CABLE ASSY, FME PLUG-FME SOCKET, 20M; Connector to Connector:FME Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ASME2000F058L13-ND 1192002-ASME2000F058L13 71AC0191
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable Assy, Fme Plug-Fme Socket, 20M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
1/4″ Phone Plug to Banana Plug, Test Cable - 2603 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details