Siretta Antennas, Ltd. RF Antennas ALPHA19/3M/SMAM/S/S/17

Description
1.575GHz GPS Module RF Antenna 1dBic SMA Male Adhesive
Request a Quote Datasheet
Description
1.575GHz GPS Module RF Antenna 1dBic SMA Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ALPHA19/3M/SMAM/S/S/17-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS Module RF Antenna 1dBic SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1dBic SMA Male Adhesive

Buy Now Datasheet
Patch Antenna, 1.575Ghz, Sma, 3M; Antenna Type Siretta - 22AC7974 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.575Ghz, Sma, 3M; Antenna Type Siretta
22AC7974
Patch Antenna, 1.575Ghz, Sma, 3M; Antenna Type Siretta 22AC7974
PATCH ANTENNA, 1.575GHZ, SMA, 3M; Antenna Type:Patch; Frequency Min:1.574GHz; Frequency Max:1.576GHz; Antenna Mounting:Adhesive; Gain:26dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

PATCH ANTENNA, 1.575GHZ, SMA, 3M; Antenna Type:Patch; Frequency Min:1.574GHz; Frequency Max:1.576GHz; Antenna Mounting:Adhesive; Gain:26dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - ALPHA19/3M/SMAM/S/S/17 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz GPS Module RF Antenna 1dBic SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1dBic SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ALPHA19/3M/SMAM/S/S/17-ND 22AC7974 ALPHA19/3M/SMAM/S/S/17
Product Name RF Antennas Patch Antenna, 1.575Ghz, Sma, 3M; Antenna Type Siretta RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz 1574.0 to 1576.0 MHz
Gain 1 dB 26 dB
VSWR 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers