Seoul Semiconductor Co., Ltd. LED White Lighting W724C0-D

Description
LED Lighting Z Power P7 White, Cool 6300K 3.6V 2.8A 130° 4-SMD, Gull Wing
Request a Quote Datasheet
Description
LED Lighting Z Power P7 White, Cool 6300K 3.6V 2.8A 130° 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 897-1021-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
897-1021-2-ND
LED White Lighting 897-1021-2-ND
LED Lighting Z Power P7 White, Cool 6300K 3.6V 2.8A 130° 4-SMD, Gull Wing

LED Lighting Z Power P7 White, Cool 6300K 3.6V 2.8A 130° 4-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 897-1021-2-ND
Product Name LED White Lighting
LED Package: 4-SMD, Gull Wing
LED Type White
Color Temperature 6300 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Single Rank Mini-mold Chip LED - SML-D15DW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details