Seoul Semiconductor Co., Ltd. Optics - LEDs - Light Pipes - UYGT801-S UYGT801-S

Description
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123386-UYGT801-S Forward Voltage: 2.1 V Luminous Intensity: 90 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Power Rating: 75 mW Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Alternative Parts (Cross-Reference): UYGT801S; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C Illumination Color: Green
Request a Quote
Description
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123386-UYGT801-S Forward Voltage: 2.1 V Luminous Intensity: 90 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Power Rating: 75 mW Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Alternative Parts (Cross-Reference): UYGT801S; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C Illumination Color: Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - UYGT801-S - 1123386-UYGT801-S - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - UYGT801-S
1123386-UYGT801-S
Optics - LEDs - Light Pipes - UYGT801-S 1123386-UYGT801-S
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123386-UYGT801-S Forward Voltage: 2.1 V Luminous Intensity: 90 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Power Rating: 75 mW Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Alternative Parts (Cross-Reference): UYGT801S; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C Illumination Color: Green

Manufacturer: Seoul Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123386-UYGT801-S
Forward Voltage: 2.1 V
Luminous Intensity: 90 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Power Rating: 75 mW
Number of Pins: 2
Categories: Optics - LEDs - Light Pipes
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): UYGT801S;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Mount: Standard
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C
Illumination Color: Green

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
UYGT801-S
Standard LEDs - SMD UYGT801-S
Standard LEDs - SMD Yellowish Green

Standard LEDs - SMD Yellowish Green

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1123386-UYGT801-S UYGT801-S
Product Name Optics - LEDs - Light Pipes - UYGT801-S Standard LEDs - SMD
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-3580EC35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers