Seoul Semiconductor Co., Ltd. LED Color Lighting SZG05A0A

Description
LED Lighting Color Z Power Green 525nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color Z Power Green 525nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 897-1121-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
897-1121-2-ND
LED Color Lighting 897-1121-2-ND
LED Lighting Color Z Power Green 525nm (Typ) 1414 (3535 Metric)

LED Lighting Color Z Power Green 525nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
SZG05A0A
High Power LEDs - Single Color SZG05A0A
High Power LEDs - Single Color Green 525nm 70lm 350mA

High Power LEDs - Single Color Green 525nm 70lm 350mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 897-1121-2-ND SZG05A0A
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED Indication - Discrete - 516-ASCQDR30-B2231R0R105TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details