Seoul Semiconductor Co., Ltd. LED Color Lighting SZA05A0A

Description
LED Lighting Color Z Power Amber 592nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color Z Power Amber 592nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 897-1120-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
897-1120-2-ND
LED Color Lighting 897-1120-2-ND
LED Lighting Color Z Power Amber 592nm (Typ) 1414 (3535 Metric)

LED Lighting Color Z Power Amber 592nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
SZA05A0A
High Power LEDs - Single Color SZA05A0A
High Power LEDs - Single Color Amber 592nm 42lm 350mA

High Power LEDs - Single Color Amber 592nm 42lm 350mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 897-1120-2-ND SZA05A0A
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details