Seoul Semiconductor Co., Ltd. Optoelectronics - LED Lighting - White STW9C1SB

Description
Win Source Part Number: 1108875-STW9C1SB Category: Optoelectronics>LED Lighting - White Series: 3030 Color: White Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CRI (Color Rendering Index): 90 Thermal Resistance of Package: 10°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.41.0000 Mfr: Seoul Semiconductor Inc. Other Names: 897-STW9C1SBTR Base Product Number: STW9C1
Request a Quote Datasheet
Description
Win Source Part Number: 1108875-STW9C1SB Category: Optoelectronics>LED Lighting - White Series: 3030 Color: White Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CRI (Color Rendering Index): 90 Thermal Resistance of Package: 10°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.41.0000 Mfr: Seoul Semiconductor Inc. Other Names: 897-STW9C1SBTR Base Product Number: STW9C1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1108875-STW9C1SB
Optoelectronics - LED Lighting - White 1108875-STW9C1SB
Win Source Part Number: 1108875-STW9C1SB Category: Optoelectronics>LED Lighting - White Series: 3030 Color: White Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CRI (Color Rendering Index): 90 Thermal Resistance of Package: 10°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.41.0000 Mfr: Seoul Semiconductor Inc. Other Names: 897-STW9C1SBTR Base Product Number: STW9C1

Win Source Part Number: 1108875-STW9C1SB
Category: Optoelectronics>LED Lighting - White
Series: 3030
Color: White
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 400mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 65mA
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 10°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8541.41.0000
Mfr: Seoul Semiconductor Inc.
Other Names: 897-STW9C1SBTR
Base Product Number: STW9C1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1108875-STW9C1SB
Product Name Optoelectronics - LED Lighting - White
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM3L-Z1B02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 512 nm (5120 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 16 degrees
View Details