Seoul Semiconductor Co., Ltd. Led Lighting - LED Lighting - White - STW8Q14BE STW8Q14BE

Description
Manufacturer: Seoul Semiconductor Win Source Part Number: 1262406-STW8Q14BE Manufacturer Homepage: www.seoulsemicon.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Seoul Semiconductor Win Source Part Number: 1262406-STW8Q14BE Manufacturer Homepage: www.seoulsemicon.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - STW8Q14BE
1262406-STW8Q14BE
Led Lighting - LED Lighting - White - STW8Q14BE 1262406-STW8Q14BE
Manufacturer: Seoul Semiconductor Win Source Part Number: 1262406-STW8Q14BE Manufacturer Homepage: www.seoulsemicon.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Seoul Semiconductor
Win Source Part Number: 1262406-STW8Q14BE
Manufacturer Homepage: www.seoulsemicon.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1262406-STW8Q14BE
Product Name Led Lighting - LED Lighting - White - STW8Q14BE
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 1497-XZM2MOK81FSTR-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details