Seoul Semiconductor Co., Ltd. LED White Lighting S1W0-3030278003-0000003S-0P004

Description
LED Lighting 3030 White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting 3030 White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 897-1320-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
897-1320-2-ND
LED White Lighting 897-1320-2-ND
LED Lighting 3030 White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1212 (3030 Metric)

LED Lighting 3030 White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 897-1320-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
897-1320-6-ND
LED White Lighting 897-1320-6-ND
LED Lighting 3030 White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1212 (3030 Metric)

LED Lighting 3030 White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 897-1320-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
897-1320-1-ND
LED White Lighting 897-1320-1-ND
LED Lighting 3030 White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1212 (3030 Metric)

LED Lighting 3030 White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 897-1320-2-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2.8X0.8MM RA BLUE SMD LED - AA2810AQBS/D - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
3 suppliers