Seoul Semiconductor Co., Ltd. Led Lighting - LED Lighting - Color - R42180 R42180

Description
Manufacturer: Seoul Semiconductor Inc. Win Source Part Number: 848715-R42180 Series: Z Power Features: LED Lighting Color series Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000 Other Part Number: 897-1023-2, 897-1023-1, 897-1023-6
Request a Quote Datasheet
Description
Manufacturer: Seoul Semiconductor Inc. Win Source Part Number: 848715-R42180 Series: Z Power Features: LED Lighting Color series Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000 Other Part Number: 897-1023-2, 897-1023-1, 897-1023-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - Color - R42180
848715-R42180
Led Lighting - LED Lighting - Color - R42180 848715-R42180
Manufacturer: Seoul Semiconductor Inc. Win Source Part Number: 848715-R42180 Series: Z Power Features: LED Lighting Color series Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000 Other Part Number: 897-1023-2, 897-1023-1, 897-1023-6

Manufacturer: Seoul Semiconductor Inc.
Win Source Part Number: 848715-R42180
Series: Z Power
Features: LED Lighting Color series
Package: Reel - TR
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2A (4 Weeks)
HTSUS: 8541.40.2000
Other Part Number: 897-1023-2, 897-1023-1, 897-1023-6

Buy Now Datasheet
LED Color Lighting - 897-1023-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
897-1023-2-ND
LED Color Lighting 897-1023-2-ND
LED Lighting Color Z Power Red 625nm (Typ) 2-SMD, Gull Wing Exposed Pad

LED Lighting Color Z Power Red 625nm (Typ) 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
LED RED 625NM WTR CLR SMD - 727-R42180 - Utmel Electronic Limited
Hong Kong, China
LED RED 625NM WTR CLR SMD
727-R42180
LED RED 625NM WTR CLR SMD 727-R42180
LED RED 625NM WTR CLR SMD

LED RED 625NM WTR CLR SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 848715-R42180 897-1023-2-ND 727-R42180
Product Name Led Lighting - LED Lighting - Color - R42180 LED Color Lighting LED RED 625NM WTR CLR SMD
LED Package: 2-SMD, Gull Wing Exposed Pad 0.315Dia 8.00mm
LED Type Red Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-3597-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details