White, Cool 5400K LED Indication - Discrete 3.2V 1411 (3528 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 897-1041-2-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 1411 (3528 Metric) |
| LED Type | White |
| Viewing Angle | 120 degrees |