Seoul Semiconductor Co., Ltd. LED Color Lighting G42180

Description
LED Lighting Color Z Power Green 525nm (Typ) 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting Color Z Power Green 525nm (Typ) 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 897-1027-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
897-1027-2-ND
LED Color Lighting 897-1027-2-ND
LED Lighting Color Z Power Green 525nm (Typ) 2-SMD, Gull Wing Exposed Pad

LED Lighting Color Z Power Green 525nm (Typ) 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - Color - G42180
919449-G42180
Led Lighting - LED Lighting - Color - G42180 919449-G42180
Manufacturer: Seoul Semiconductor Inc. Win Source Part Number: 919449-G42180 Series: Z Power Features: LED Lighting Color series Green 525nm (Typ) 2-SMD, Gull Wing Exposed Pad Package: 2-SMD, Gull Wing Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000 Other Part Number: 897-1027-1, G42180-01, SPG04A0AF/G42180-01, 897-1027-6, 897-1027-2

Manufacturer: Seoul Semiconductor Inc.
Win Source Part Number: 919449-G42180
Series: Z Power
Features: LED Lighting Color series Green 525nm (Typ) 2-SMD, Gull Wing Exposed Pad
Package: 2-SMD, Gull Wing Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2A (4 Weeks)
HTSUS: 8541.40.2000
Other Part Number: 897-1027-1, G42180-01, SPG04A0AF/G42180-01, 897-1027-6, 897-1027-2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 897-1027-2-ND 919449-G42180
Product Name LED Color Lighting Led Lighting - LED Lighting - Color - G42180
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
LED White Lighting - 516-ASMT-JN32-NWY01DKR-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers