Seoul Semiconductor Co., Ltd. LED Color Lighting B42180

Description
LED Lighting Color Z Power Blue 465nm (Typ) 2-SMD, Gull Wing
Request a Quote Datasheet
Description
LED Lighting Color Z Power Blue 465nm (Typ) 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 897-1029-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
897-1029-2-ND
LED Color Lighting 897-1029-2-ND
LED Lighting Color Z Power Blue 465nm (Typ) 2-SMD, Gull Wing

LED Lighting Color Z Power Blue 465nm (Typ) 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 897-1029-2-ND
Product Name LED Color Lighting
LED Package: 2-SMD, Gull Wing
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Reverse mount available chip LED with lens - SML-S13VT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers