Sentry Group Legal Veritical 3-Drawer Fire File 31" Deep 3G3110

Description
Larger capacity fire protection for your most valuable documents, files and records. The SentrySafe 3-Drawer Legal Vertical Fire File provides "peace of mind" protection against catastrophic loss. Features: 30 ft. drop test UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Plunger key lock secures all drawers Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color options: Putty; Black; Light Gray
Description
Larger capacity fire protection for your most valuable documents, files and records. The SentrySafe 3-Drawer Legal Vertical Fire File provides "peace of mind" protection against catastrophic loss. Features: 30 ft. drop test UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Plunger key lock secures all drawers Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color options: Putty; Black; Light Gray

Suppliers

Company
Product
Description
Supplier Links
Legal Veritical 3-Drawer Fire File 31
Rochester, NY, USA
Legal Veritical 3-Drawer Fire File 31" Deep
3G3110
Legal Veritical 3-Drawer Fire File 31" Deep 3G3110
Larger capacity fire protection for your most valuable documents, files and records. The SentrySafe 3-Drawer Legal Vertical Fire File provides "peace of mind" protection against catastrophic loss. Features: 30 ft. drop test UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Plunger key lock secures all drawers Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color options: Putty; Black; Light Gray

Larger capacity fire protection for your most valuable documents, files and records. The SentrySafe 3-Drawer Legal Vertical Fire File provides "peace of mind" protection against catastrophic loss.
Features:
30 ft. drop test
UL Classified 1-hour proven fire protection
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
Plunger key lock secures all drawers
Drawer layout flexibility accommodates legal and letter size hanging file folders
Lined interior conceals cabinet insulation and protects contents from unwanted dust
Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded
Seamless design provides a sleek, attractive high-end appearance
Easy-to-use recessed handles with label holders
Color options: Putty; Black; Light Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 3G3110
Product Name Legal Veritical 3-Drawer Fire File 31" Deep
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 179760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 19.50 inch (495 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details