Sentry Group Legal Vertical 3-Drawer Fire File 31" Deep 3G3100

Description
Unsurpassed fire protection for your business records. The SentrySafe 3-drawer legal vertical fire file safeguards you information, business records and other irreplaceable contents against loss from the ravages of fire. The kind of "peace of mind" you expect from SentrySafe. Features: 30 ft. drop test Proven UL classified - 1-hour fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Plunger key lock secures all drawers Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color options: Putty; Black; Light Gray
Description
Unsurpassed fire protection for your business records. The SentrySafe 3-drawer legal vertical fire file safeguards you information, business records and other irreplaceable contents against loss from the ravages of fire. The kind of "peace of mind" you expect from SentrySafe. Features: 30 ft. drop test Proven UL classified - 1-hour fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Plunger key lock secures all drawers Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color options: Putty; Black; Light Gray

Suppliers

Company
Product
Description
Supplier Links
Legal Vertical 3-Drawer Fire File 31
Rochester, NY, USA
Legal Vertical 3-Drawer Fire File 31" Deep
3G3100
Legal Vertical 3-Drawer Fire File 31" Deep 3G3100
Unsurpassed fire protection for your business records. The SentrySafe 3-drawer legal vertical fire file safeguards you information, business records and other irreplaceable contents against loss from the ravages of fire. The kind of "peace of mind" you expect from SentrySafe. Features: 30 ft. drop test Proven UL classified - 1-hour fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Plunger key lock secures all drawers Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color options: Putty; Black; Light Gray

Unsurpassed fire protection for your business records. The SentrySafe 3-drawer legal vertical fire file safeguards you information, business records and other irreplaceable contents against loss from the ravages of fire. The kind of "peace of mind" you expect from SentrySafe.
Features:
30 ft. drop test
Proven UL classified - 1-hour fire protection
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
Plunger key lock secures all drawers
Drawer layout flexibility accommodates legal and letter size hanging file folders
Lined interior conceals cabinet insulation and protects contents from unwanted dust
Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded
Seamless design provides a sleek, attractive high-end appearance
Easy-to-use recessed handles with label holders
Color options: Putty; Black; Light Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 3G3100
Product Name Legal Vertical 3-Drawer Fire File 31" Deep
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Rackmount Cases - 1881313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Casework System
Material Aluminum
Height 1.56 inch (39.6 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details